onsemi SMD 5.3KV Bipolar Transistor CNY17F23SD

Description
OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F23SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F23SD can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F23SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F23SD can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F23SD is a phototransistor optocoupler in a surface mount package, consisting of a gallium arsenide infrared emitter paired with an NPN phototransistor. It has a 6-pin dual in-line surface mount configuration with a 0.4-inch lead spacing, and is certified to UL and VDE standards (File # E90700 and #94766). It provides a minimum isolation voltage of 5300 Vrms for 1 minute, a maximum collector-emitter voltage of 30 V for the detector, and a forward current capability of up to 60 mA for the LED. Current transfer ratio ranges between 63% and 125% at 10 mA forward current. Switching times are characterized with turn-on and turn-off times under 20 µs for typical conditions. The device meets RoHS compliance and is designed for use in power supply regulators, digital logic inputs, and industrial controls.

Datasheet Summary
Powered by GS/AI

The CNY17F23SD is a phototransistor optocoupler in a surface mount package, consisting of a gallium arsenide infrared emitter paired with an NPN phototransistor. It has a 6-pin dual in-line surface mount configuration with a 0.4-inch lead spacing, and is certified to UL and VDE standards (File # E90700 and #94766). It provides a minimum isolation voltage of 5300 Vrms for 1 minute, a maximum collector-emitter voltage of 30 V for the detector, and a forward current capability of up to 60 mA for the LED. Current transfer ratio ranges between 63% and 125% at 10 mA forward current. Switching times are characterized with turn-on and turn-off times under 20 µs for typical conditions. The device meets RoHS compliance and is designed for use in power supply regulators, digital logic inputs, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3KV Bipolar Transistor
903-CNY17F23SD
SMD 5.3KV Bipolar Transistor 903-CNY17F23SD
OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F23SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F23SD can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F23SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F23SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17F23SD
Product Name SMD 5.3KV Bipolar Transistor
Package Type Reel - TR
Unlock Full Specs
to access all available technical data