onsemi No. Of Channels Onsemi CNY174SM.

Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 60AC8273 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
60AC8273
No. Of Channels Onsemi 60AC8273
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC8273
Product Name No. Of Channels Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

OPTOISO 4KV TRANS W/BASE 8SOIC - IL216AT-543 - Karl Kruse GmbH & Co. KG
Specs
Package Type 8SOIC
Mounting Option 8SOIC
View Details
Isolators - Gate Drivers - SI8220DD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details