onsemi No. Of Channels Onsemi CNY173VM.

Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V; Product Range:-; Input Current:60mA RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 15AC2379 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
15AC2379
No. Of Channels Onsemi 15AC2379
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 15AC2379
Product Name No. Of Channels Onsemi
Input 60mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1913-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 309878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details