onsemi SMD 30V 100mA 5.3kV Bipolar Transistor CNX39U3S

Description
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX39U3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39U3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX39U3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39U3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 100mA 5.3kV Bipolar Transistor
903-CNX39U3S
SMD 30V 100mA 5.3kV Bipolar Transistor 903-CNX39U3S
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX39U3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39U3S can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Isolation, SMD Product overview: CNX39U3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX39U3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNX39U3S - 1029802-CNX39U3S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX39U3S
1029802-CNX39U3S
Optoisolators - Transistor, Photovoltaic Output - CNX39U3S 1029802-CNX39U3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029802-CNX39U3S Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 60% @ 10mA Maximum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029802-CNX39U3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 60% @ 10mA
Maximum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs
Maximum Output Voltage: 30V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNX39U3S 1029802-CNX39U3S
Product Name SMD 30V 100mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNX39U3S
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data