onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output CNW11AV1

Description
Win Source Part Number: 1052870-CNW11AV1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): CNW11AV1CNW11AV-1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: CNW11AV-1,CNW11AV-1Q T-ND,CNW11AV-1QT Base Product Number: CNW11 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1052870-CNW11AV1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): CNW11AV1CNW11AV-1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: CNW11AV-1,CNW11AV-1Q T-ND,CNW11AV-1QT Base Product Number: CNW11 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1052870-CNW11AV1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1052870-CNW11AV1
Isolators - Optoisolators - Transistor, Photovoltaic Output 1052870-CNW11AV1
Win Source Part Number: 1052870-CNW11AV1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): CNW11AV1CNW11AV-1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: CNW11AV-1,CNW11AV-1Q T-ND,CNW11AV-1QT Base Product Number: CNW11 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1052870-CNW11AV1
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 300% @ 10mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Alternative Parts (Cross-Reference): CNW11AV1CNW11AV-1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: CNW11AV-1,CNW11AV-1QT-ND,CNW11AV-1QT
Base Product Number: CNW11
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1052870-CNW11AV1
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243492-SI823H1BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details