onsemi EMI/RFI Filters (LC, RC Networks) - CM6305 CM6305

Description
Manufacturer: ON Semiconductor Win Source Part Number: 915598-CM6305 Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 10pF 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM630 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 915598-CM6305 Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 10pF 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM630 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6305
CM6305
EMI/RFI Filters (LC, RC Networks) - CM6305 CM6305
Manufacturer: ON Semiconductor Win Source Part Number: 915598-CM6305 Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 10pF 8-UFBGA, WLCSP Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: CM630 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: ON Semiconductor
Win Source Part Number: 915598-CM6305
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 10pF 8-UFBGA, WLCSP
Package: Reel - TR
Package: 8-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM630
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM6305
Product Name EMI/RFI Filters (LC, RC Networks) - CM6305
Unlock Full Specs
to access all available technical data

Similar Products

2 to 13GHz – High Pass Filter - UIYHPF4022A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 934 MHz
View Details
Low Pass Filter - 5o27160540 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -25 to 55 C (-13 to 131 F)
Fc 5 to 95 MHz
View Details
RF Filters - 2312-QPQ1907TR13-10KTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details