onsemi EMI/RFI Filters (LC, RC Networks) - CM6304 CM6304

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162175-CM6304 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162175-CM6304 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM6304
CM6304
EMI/RFI Filters (LC, RC Networks) - CM6304 CM6304
Manufacturer: ON Semiconductor Win Source Part Number: 1162175-CM6304 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1162175-CM6304
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM6304
Product Name EMI/RFI Filters (LC, RC Networks) - CM6304
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details