DDR VDDQ and Termination Voltage Regulator, WDFN8 3x3, 0.65P, 3000-REEL Product overview: CM3202-02DE from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CM3202-02DE can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 866872-CM3202-02DE
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, DDR Voltage Regulator IC 2 Output 8-WDFN (3x3)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CM3202
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CONV DDR 2OUT 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-CM3202-02DE | 866872-CM3202-02DE | CM3202-02DE |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - CM3202-02DE | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | ||
| Output Voltage | 1.4 volts | ||
| IOUT | 2 amps |