Manufacturer: ON Semiconductor
Win Source Part Number: 110078-CM2006-02QR
Packaging: Reel - TR
Applications: Monitors, TV
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QSOP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16QSOP
Monitors, TV Interface 16-QSOP
IC INTERFACE SPECIALIZED 16QSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 110078-CM2006-02QR | CM2006-02QR | CM2006-02QR | CM2006-02QR |
| Product Name | Interface - Interface - Specialized - CM2006-02QR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 5V | Other; 5V | Other |