onsemi EMI/RFI Filters (LC, RC Networks) - CM1492-06DE CM1492-06DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029544-CM1492-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 1GHz Filter Order: 3rd Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029544-CM1492-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 1GHz Filter Order: 3rd Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1492-06DE
CM1492-06DE
EMI/RFI Filters (LC, RC Networks) - CM1492-06DE CM1492-06DE
Manufacturer: ON Semiconductor Win Source Part Number: 1029544-CM1492-06DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 6 Attenuation Value: 30dB @ 1GHz Filter Order: 3rd Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029544-CM1492-06DE
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.031" (0.79mm)
Current: 30mA
Number of Channels: 6
Attenuation Value: 30dB @ 1GHz
Filter Order: 3rd
Values: L = 17nH, C = 12pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1492-06DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1492-06DE
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2632131 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 28000 to 34000 MHz
View Details