onsemi EMI/RFI Filters (LC, RC Networks) - CM1483-02DE CM1483-02DE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029543-CM1483-02DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 2 Attenuation Value: 40dB @ 1GHz Filter Order: 3rd Center / Cutoff Frequency: 31MHz (Cutoff) Resistance - Channel (Ohms): 0.75 Values: L = 3nH, C = 100pF ESD Protection: Yes Family Name: CM1483-02DE Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1029543-CM1483-02DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 2 Attenuation Value: 40dB @ 1GHz Filter Order: 3rd Center / Cutoff Frequency: 31MHz (Cutoff) Resistance - Channel (Ohms): 0.75 Values: L = 3nH, C = 100pF ESD Protection: Yes Family Name: CM1483-02DE Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1483-02DE
CM1483-02DE
EMI/RFI Filters (LC, RC Networks) - CM1483-02DE CM1483-02DE
Manufacturer: ON Semiconductor Win Source Part Number: 1029543-CM1483-02DE Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.031" (0.79mm) Current: 30mA Number of Channels: 2 Attenuation Value: 40dB @ 1GHz Filter Order: 3rd Center / Cutoff Frequency: 31MHz (Cutoff) Resistance - Channel (Ohms): 0.75 Values: L = 3nH, C = 100pF ESD Protection: Yes Family Name: CM1483-02DE Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1029543-CM1483-02DE
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.031" (0.79mm)
Current: 30mA
Number of Channels: 2
Attenuation Value: 40dB @ 1GHz
Filter Order: 3rd
Center / Cutoff Frequency: 31MHz (Cutoff)
Resistance - Channel (Ohms): 0.75
Values: L = 3nH, C = 100pF
ESD Protection: Yes
Family Name: CM1483-02DE
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1483-02DE
Product Name EMI/RFI Filters (LC, RC Networks) - CM1483-02DE
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B120MB1S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 28.21 - 39.87 GHz Bandpass Filter - MFBP-00069CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28210 to 39870 MHz
View Details