onsemi EMI/RFI Filters (LC, RC Networks) - CM1457-06CP CM1457-06CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162014-CM1457-06CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 15-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.027" (0.69mm) Size: 0.097" L x 0.041" W (2.47mm x 1.05mm) Current: 15mA Number of Channels: 6 Attenuation Value: -35dB @ 800MHz ~ 2.7GHz Filter Order: 5th Center / Cutoff Frequency: 300MHz (Cutoff) Resistance - Channel (Ohms): 45 Values: L = 70nH (Total), C = 12.5pF (Total) ESD Protection: Yes Family Name: CM1457 Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162014-CM1457-06CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 15-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.027" (0.69mm) Size: 0.097" L x 0.041" W (2.47mm x 1.05mm) Current: 15mA Number of Channels: 6 Attenuation Value: -35dB @ 800MHz ~ 2.7GHz Filter Order: 5th Center / Cutoff Frequency: 300MHz (Cutoff) Resistance - Channel (Ohms): 45 Values: L = 70nH (Total), C = 12.5pF (Total) ESD Protection: Yes Family Name: CM1457 Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1457-06CP
CM1457-06CP
EMI/RFI Filters (LC, RC Networks) - CM1457-06CP CM1457-06CP
Manufacturer: ON Semiconductor Win Source Part Number: 1162014-CM1457-06CP Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 15-WFBGA, WLCSP Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (Pi) Height: 0.027" (0.69mm) Size: 0.097" L x 0.041" W (2.47mm x 1.05mm) Current: 15mA Number of Channels: 6 Attenuation Value: -35dB @ 800MHz ~ 2.7GHz Filter Order: 5th Center / Cutoff Frequency: 300MHz (Cutoff) Resistance - Channel (Ohms): 45 Values: L = 70nH (Total), C = 12.5pF (Total) ESD Protection: Yes Family Name: CM1457 Categories: Filters Manufacturer Homepage: www.onsemi.com Introduction Date: May 14, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1162014-CM1457-06CP
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 15-WFBGA, WLCSP
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: LC (Pi)
Height: 0.027" (0.69mm)
Size: 0.097" L x 0.041" W (2.47mm x 1.05mm)
Current: 15mA
Number of Channels: 6
Attenuation Value: -35dB @ 800MHz ~ 2.7GHz
Filter Order: 5th
Center / Cutoff Frequency: 300MHz (Cutoff)
Resistance - Channel (Ohms): 45
Values: L = 70nH (Total), C = 12.5pF (Total)
ESD Protection: Yes
Family Name: CM1457
Categories: Filters
Manufacturer Homepage: www.onsemi.com
Introduction Date: May 14, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1457-06CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1457-06CP
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o261251250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 300 to 500 MHz
View Details