onsemi EMI/RFI Filters (LC, RC Networks) - CM1457-04CP CM1457-04CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162013-CM1457-04CP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1162013-CM1457-04CP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CM1457-04CP
CM1457-04CP
EMI/RFI Filters (LC, RC Networks) - CM1457-04CP CM1457-04CP
Manufacturer: ON Semiconductor Win Source Part Number: 1162013-CM1457-04CP Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1162013-CM1457-04CP
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CM1457-04CP
Product Name EMI/RFI Filters (LC, RC Networks) - CM1457-04CP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B100MD2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details