The CM1440-06CP is a six-channel EMI filter array with ESD protection in a 15-bump, 0.4 mm pitch, chip-scale package measuring 2.360 mm by 1.053 mm. Each channel features a pi-type filter with 100 Ω resistance and 30 pF capacitance, providing greater than 30 dB attenuation from 800 MHz to 2.7 GHz. The device includes avalanche-type ESD diodes on every pin, offering ±30 kV protection per IEC 61000-4-2 Level 4 and MIL-STD-883 Method 3015 (HBM). It operates from -40°C to +85°C and is RoHS compliant with lead-free finishing.
FILTER RC(PI) 100 OHM/30PF SMD Product overview: CM1440-06CP from ON Semiconductor is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 30PF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 100 OHM, 30PF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-CM1440-06CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-CM1440-06CP |
| Product Name | SMD 100 OHM 30PF EMI RFI Filter |
| Filter Category | Active Filter |