TVS Diode, Unidirectional, 6.1V, 13pF, 8 Ch, UDFN8 Product overview: CM1248-08DE from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 13pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 13pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1248-08DE can be used for catalog matching and distributor lookup.
6.8V (Typ) Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)
TVS DIODE 6.1VWM 6.8VC 8-UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CM1248-08DE | CM1248-08DEOSTR-ND | CM1248-08DE |
| Product Name | 6.1V 13pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |