Nexperia B.V. High-speed switching double diode BAV70S-QX

Description
High-speed switching double diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching double diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching double diode - BAV70S-QX - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching double diode
BAV70S-QX
High-speed switching double diode BAV70S-QX
High-speed switching double diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching double diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAV70S-QX-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-BAV70S-QX-ND
Diode Arrays 1727-BAV70S-QX-ND
Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV70S-QX 1727-BAV70S-QX-ND
Product Name High-speed switching double diode Diode Arrays
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56M,315-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-101, SOT-883
View Details
4 suppliers
Voltage regulator double diodes - BZB784-C12-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
2 suppliers
Dual voltage regulator diodes - BZB84-C6V2-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
Low-leakage triple switching diode - BAS116VY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
View Details
3 suppliers