onsemi Latches CD4724BCM

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4724BCM-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4724BCM
1159860-CD4724BCM
Logic - Logic - Latches - CD4724BCM 1159860-CD4724BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159860-CD4724BCM Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159860-CD4724BCM
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4724BCM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BCM
Integrated Circuits (ICs) - Logic - Latches CD4724BCM
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site
Latches - CD4724BCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BCM
Latches CD4724BCM
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - CD4724BCM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BCM
Logic - Latches CD4724BCM
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4724BCM-ND 1159860-CD4724BCM CD4724BCM CD4724BCM CD4724BCM
Product Name Latches Logic - Logic - Latches - CD4724BCM Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDCQR - Acme Chip Technology Co., Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details