onsemi Logic - Logic - Latches - CD4723BCN CD4723BCN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 240469-CD4723BCN Packaging: Tube Mounting Style: Through Hole Logic Type: D-Type, Addressable Output Type: Tri-State Independent Circuits: 1 Family Name: CD4723 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD4723BCJ; Introduction Date: February 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 4723 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 240469-CD4723BCN Packaging: Tube Mounting Style: Through Hole Logic Type: D-Type, Addressable Output Type: Tri-State Independent Circuits: 1 Family Name: CD4723 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD4723BCJ; Introduction Date: February 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 4723 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4723BCN
240469-CD4723BCN
Logic - Logic - Latches - CD4723BCN 240469-CD4723BCN
Manufacturer: ON Semiconductor Win Source Part Number: 240469-CD4723BCN Packaging: Tube Mounting Style: Through Hole Logic Type: D-Type, Addressable Output Type: Tri-State Independent Circuits: 1 Family Name: CD4723 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD4723BCJ; Introduction Date: February 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 4723 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 240469-CD4723BCN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: D-Type, Addressable
Output Type: Tri-State
Independent Circuits: 1
Family Name: CD4723
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4723BCJ;
Introduction Date: February 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 4723
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V

Buy Now
Logic - Latches - CD4723BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4723BCN
Logic - Latches CD4723BCN
IC ADDRESSABLE LATCH 4BIT 16DIP

IC ADDRESSABLE LATCH 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4723BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4723BCN
Integrated Circuits (ICs) - Logic - Latches CD4723BCN
IC ADDRESSABLE LATCH 4BIT 16DIP

IC ADDRESSABLE LATCH 4BIT 16DIP

Supplier's Site
Latches - CD4723BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4723BCN
Latches CD4723BCN
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 240469-CD4723BCN CD4723BCN CD4723BCN CD4723BCN
Product Name Logic - Logic - Latches - CD4723BCN Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
16-bit transparent D-type latch; 3-state - 74ALVT16373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details