onsemi Logic - Logic - Multivibrators - CD4538BCWM CD4538BCWM

Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4538BCWM - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - CD4538BCWM - 1159847-CD4538BCWM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4538BCWM
1159847-CD4538BCWM
Logic - Logic - Multivibrators - CD4538BCWM 1159847-CD4538BCWM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159847-CD4538BCWM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 2 Propagation Delay: 100ns Part Status: Obsolete(EOL) Family Name: CD4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4538M013TR; CD14538BM96G4; CD14538BMTG4; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159847-CD4538BCWM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 2
Propagation Delay: 100ns
Part Status: Obsolete(EOL)
Family Name: CD4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4538M013TR; CD14538BM96G4; CD14538BMTG4;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD4538BCWM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4538BCWM-ND
Multivibrators CD4538BCWM-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4538BCWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4538BCWM
Integrated Circuits (ICs) - Logic - Multivibrators CD4538BCWM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site
Multivibrators - CD4538BCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4538BCWM
Multivibrators CD4538BCWM
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD4538BCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4538BCWM
Multivibrators CD4538BCWM
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - CD4538BCWM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4538BCWM
Logic - Multivibrators CD4538BCWM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4538BCWM 1159847-CD4538BCWM CD4538BCWM-ND CD4538BCWM CD4538BCWM CD4538BCWM
Product Name Logic - Logic - Multivibrators - CD4538BCWM Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type SOP; Other; SOP16 SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Logic Family CMOS
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74AHCT123APW-Q100118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Multivibrators - 74LV123PW,112-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details