onsemi Logic - Logic - Multivibrators - CD4538BCM CD4538BCM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139030-CD4538BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139030-CD4538BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4538BCM is a dual precision monostable multivibrator designed for applications requiring precise timing control. It features independent trigger and reset controls, allowing for retriggerable and resettable operation. The device supports both rising and falling edge triggering through two trigger inputs, while the reset inputs are active LOW, preventing triggering during reset. This multivibrator operates over a wide supply voltage range of 3.0V to 15V and offers high noise immunity with a typical threshold of 0.45 V_CC. It is compatible with low power TTL logic, capable of driving two 74L series devices or one 74LS device. The output pulse width can be accurately controlled using external resistors and capacitors, with a pulse width range from 1 µs to infinity and a typical variation of ±1.0% between parts. The CD4538BCM is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for space-constrained applications. It also includes internal protection against static discharge on all pins, ensuring reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The CD4538BCM is a dual precision monostable multivibrator designed for applications requiring precise timing control. It features independent trigger and reset controls, allowing for retriggerable and resettable operation. The device supports both rising and falling edge triggering through two trigger inputs, while the reset inputs are active LOW, preventing triggering during reset. This multivibrator operates over a wide supply voltage range of 3.0V to 15V and offers high noise immunity with a typical threshold of 0.45 V_CC. It is compatible with low power TTL logic, capable of driving two 74L series devices or one 74LS device. The output pulse width can be accurately controlled using external resistors and capacitors, with a pulse width range from 1 µs to infinity and a typical variation of ±1.0% between parts. The CD4538BCM is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for space-constrained applications. It also includes internal protection against static discharge on all pins, ensuring reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD4538BCM - 139030-CD4538BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4538BCM
139030-CD4538BCM
Logic - Logic - Multivibrators - CD4538BCM 139030-CD4538BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139030-CD4538BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139030-CD4538BCM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - CD4538BCM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4538BCM-ND
Multivibrators CD4538BCM-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - CD4538BCM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4538BCM
Logic - Multivibrators CD4538BCM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD4538BCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4538BCM
Multivibrators CD4538BCM
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD4538BCM - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4538BCM
Multivibrators CD4538BCM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4538BCM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4538BCM
Integrated Circuits (ICs) - Logic - Multivibrators CD4538BCM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 139030-CD4538BCM CD4538BCM-ND CD4538BCM CD4538BCM CD4538BCM CD4538BCM
Product Name Logic - Logic - Multivibrators - CD4538BCM Multivibrators Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V 3 V ~ 15 V
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHC123ABQ-Q100XCT-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
Logic - Multivibrators - CD74HC123ME4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details