onsemi PMIC - PMIC - Display Drivers - CD4511BCN CD4511BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039866-CD4511BCN Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039866-CD4511BCN Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD4511BCN - 039866-CD4511BCN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4511BCN
039866-CD4511BCN
PMIC - PMIC - Display Drivers - CD4511BCN 039866-CD4511BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039866-CD4511BCN Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039866-CD4511BCN
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting

Buy Now Datasheet
Display Drivers - CD4511BCN-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
CD4511BCN-ND
Display Drivers CD4511BCN-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
Display Drivers - CD4511BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4511BCN
Display Drivers CD4511BCN
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 039866-CD4511BCN CD4511BCN-ND CD4511BCN
Product Name PMIC - PMIC - Display Drivers - CD4511BCN Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 15 V Other; 3V ~ 15V 1.5V; Other; 3V ~ 15V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 54AC04/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details