Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202371-CD4099BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 50ns
Alternative Parts (Cross-Reference): MC14099BCP; CD4099BE; CD4099BCN; HCF4099BEY;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC LATCH ADDRESSABLE 8BIT 16-DIP
IC LATCH ADDRESSABLE 8BIT 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 202371-CD4099BCN | CD4099BCN-ND | CD4099BCN | CD4099BCN | CD4099BCN |
| Product Name | Logic - Logic - Latches - CD4099BCN | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | ||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA | 8.8 mA | ||
| Propagation Delay | 50 ns | 50 ns | 50 ns |