Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202370-CD4094BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC REGISTER/LATCH 8BIT 3ST 16DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC REGISTER/LATCH 8BIT 3ST 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 202370-CD4094BCN | CD4094BCN-ND | CD4094BCN | CD4094BCN | CD4094BCN |
| Product Name | Logic - Logic - Shift Registers - CD4094BCN | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |