onsemi Logic - Logic - Shift Registers - CD4094BC CD4094BC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159785-CD4094BC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159785-CD4094BC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4094BC - 1159785-CD4094BC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4094BC
1159785-CD4094BC
Logic - Logic - Shift Registers - CD4094BC 1159785-CD4094BC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159785-CD4094BC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159785-CD4094BC
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159785-CD4094BC
Product Name Logic - Logic - Shift Registers - CD4094BC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165BQ-Q100,115 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-4010-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers