NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 143712-CD4093BCM
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4.5 V
Logic Level - High: 3.5 V to 10.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): HEF4093BT; TC4093BFN(ELP,N); TC4093BFN(N,M);
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail Product overview: CD4093BCM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BCM can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BCM-ND | 143712-CD4093BCM | 705-CD4093BCM | CD4093BCM | CD4093BCM | CD4093BCM |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4093BCM | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V | 1.5V; 3V ~ 15V | 3.5V ~ 10.5V (Low), 1.5V ~ 4.5V (High) | |
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 160 ns | 160 ns |