onsemi Logic - Logic - Gates and Inverters - CD4081BCM CD4081BCM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159761-CD4081BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159761-CD4081BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4081BCM - 1159761-CD4081BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4081BCM
1159761-CD4081BCM
Logic - Logic - Gates and Inverters - CD4081BCM 1159761-CD4081BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159761-CD4081BCM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159761-CD4081BCM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Quad Logic IC - 705-CD4081BCM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-CD4081BCM
Quad Logic IC 705-CD4081BCM
Quad 2-Input OR Buffered B Series Gate . Quad 2-Input AND Buffered B Series Gate Product overview: CD4081BCM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BCM can be used for catalog matching and distributor lookup.

Quad 2-Input OR Buffered B Series Gate . Quad 2-Input AND Buffered B Series Gate Product overview: CD4081BCM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BCM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1159761-CD4081BCM 705-CD4081BCM
Product Name Logic - Logic - Gates and Inverters - CD4081BCM Quad Logic IC
Gate Type NOT Buffer/Driver; AND; OR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers