Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 90585-CD4060BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4060BE; HCF4060BEY; MC14060BCP;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
IC BINARY COUNTER 14-BIT 16DIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
IC COUNTER BIN RIP 14ST 16-DIP
IC COUNTER BIN RIP 14ST 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BCN-ND | 90585-CD4060BCN | CD4060BCN | CD4060BCN | CD4060BCN | CD4060BCN |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4060BCN | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300", 7.62mm) |