onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX CD4053BCSJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202358-CD4053BCSJX Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202358-CD4053BCSJX Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX - 202358-CD4053BCSJX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX
202358-CD4053BCSJX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX 202358-CD4053BCSJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202358-CD4053BCSJX Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202358-CD4053BCSJX
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOP
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4053BCSJX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4053BCSJX
IC SWITCH SPDT X 3 240OHM 16SOP

IC SWITCH SPDT X 3 240OHM 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 202358-CD4053BCSJX CD4053BCSJX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCSJX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913333 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
 - NXT4557GU/S740 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Level Translator; Sensor Interface
Features RoHS
Package Type SOT1160-1
View Details