onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX CD4052BCMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106692-CD4052BCMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4052BC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): CD4052BCM; BU4052BCF; BU4052BCF-E2; ISL84052IB-T; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106692-CD4052BCMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4052BC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): CD4052BCM; BU4052BCF; BU4052BCF-E2; ISL84052IB-T; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX - 106692-CD4052BCMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX
106692-CD4052BCMX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX 106692-CD4052BCMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106692-CD4052BCMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4052BC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): CD4052BCM; BU4052BCF; BU4052BCF-E2; ISL84052IB-T; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106692-CD4052BCMX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4052BC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Alternative Parts (Cross-Reference): CD4052BCM; BU4052BCF; BU4052BCF-E2; ISL84052IB-T;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD4052BCMX
Analog Switches, Multiplexers, Demultiplexers CD4052BCMX
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BCMX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4052BCMX
IC SWITCH SP4T X 2 240OHM 16SOIC

IC SWITCH SP4T X 2 240OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 106692-CD4052BCMX CD4052BCMX CD4052BCMX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCMX Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details