onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX CD4051BCSJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202353-CD4051BCSJX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202353-CD4051BCSJX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX - 202353-CD4051BCSJX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX
202353-CD4051BCSJX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX 202353-CD4051BCSJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202353-CD4051BCSJX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 40MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOP Single Supply Voltage (V+): 5 V to 15 V Dual Supply Voltage(V±): ±2.5 V to 7.5 V Max Switch Time (Ton,Toff): 320ns, 150ns Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202353-CD4051BCSJX
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOP
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BCSJX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BCSJX
IC MUX 8:1 240OHM 16SOP

IC MUX 8:1 240OHM 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 202353-CD4051BCSJX CD4051BCSJX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BCSJX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details