Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012843-CD4049UBCMX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 7.2mA, 29mA
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Family Name: CD4049
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): HEF4049BT-Q100; HEF4049BT-Q100J; HEF4049BT/S400,118; HEF4049BT/S200;
Introduction Date: January 28, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Automotive
CMOS Hex Buffer/Inverter IC, 6-Ch, 3V-15V, 35ns, SOIC Product overview: CD4049UBCMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBCMX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 1-INP 16SOIC
IC INVERTER 6CH 6-INP 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 012843-CD4049UBCMX | 705-CD4049UBCMX | CD4049UBCMXTR-ND | CD4049UBCMX | CD4049UBCMX | CD4049UBCMX |
| Product Name | Logic - Logic - Gates and Inverters - CD4049UBCMX | 3V 15V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3 V ~ 15 V | 15V | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | 4V ~ 12V (Low), 1V ~ 3V (High) |
| Logic Family | CMOS | |||||
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 35 ns | 35 ns | 35 ns |