onsemi Multivibrators CD4047BCN

Description
Monostable Multivibrator 80ns 14-MDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 80ns 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD4047BCN-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4047BCN-ND
Multivibrators CD4047BCN-ND
Monostable Multivibrator 80ns 14-MDIP

Monostable Multivibrator 80ns 14-MDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BCN - 90496-CD4047BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BCN
90496-CD4047BCN
Logic - Logic - Multivibrators - CD4047BCN 90496-CD4047BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 90496-CD4047BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 90496-CD4047BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Multivibrators - CD4047BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BCN
Multivibrators CD4047BCN
Monostable Multivibrator 80 ns 14-MDIP

Monostable Multivibrator 80 ns 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BCN
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BCN
IC MULTIVIBRATOR 80NS 14DIP

IC MULTIVIBRATOR 80NS 14DIP

Supplier's Site
Logic - Multivibrators - CD4047BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BCN
Logic - Multivibrators CD4047BCN
IC MULTIVIBRATOR 80NS 14DIP

IC MULTIVIBRATOR 80NS 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BCN-ND 90496-CD4047BCN CD4047BCN CD4047BCN CD4047BCN
Product Name Multivibrators Logic - Logic - Multivibrators - CD4047BCN Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT123N,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 74LVC1G123GF,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type Other; 8-XFDFN
Number of Pins 8
View Details
4 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ANSR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details