Monostable Multivibrator 80ns 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125213-CD4047BCMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
Monostable Multivibrator 80 ns 14-SOIC
IC MULTIVIBRATOR 80NS 14SOIC
IC MULTIVIBRATOR 80NS 14SOIC
IC MULTIVIBRATOR 80NS 14SOIC
MONO/ASTABLE MULTIVIBRATOR, 200NS, SOIC-14, FULL REEL; Logic Family / Base Number:CD4047; Multivibrator Type:Monostable / Astable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:SOIC; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4047BCMXTR-ND | 125213-CD4047BCMX | CD4047BCMX | CD4047BCMX | CD4047BCMX | CD4047BCMX | 18C6077 |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - CD4047BCMX | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Mono/astable Multivibrator, 200Ns, Soic-14, Full Reel; Logic Family / Base Number Onsemi |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | Other; SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 3 V ~ 15 V | 1.5V; 3 V ~ 15 V | 3 V ~ 15 V | 15V |