onsemi Logic - Logic - Multivibrators - CD4047BCM CD4047BCM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131464-CD4047BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131464-CD4047BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD4047BCM - 131464-CD4047BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BCM
131464-CD4047BCM
Logic - Logic - Multivibrators - CD4047BCM 131464-CD4047BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131464-CD4047BCM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131464-CD4047BCM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD4047BCM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD4047BCM-ND
Multivibrators CD4047BCM-ND
Monostable Multivibrator 80ns 14-SOIC

Monostable Multivibrator 80ns 14-SOIC

Buy Now Datasheet
Multivibrators - CD4047BCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BCM
Multivibrators CD4047BCM
Monostable Multivibrator 80 ns 14-SOIC

Monostable Multivibrator 80 ns 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BCM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BCM
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BCM
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site
Logic - Multivibrators - CD4047BCM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BCM
Logic - Multivibrators CD4047BCM
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 131464-CD4047BCM CD4047BCM-ND CD4047BCM CD4047BCM CD4047BCM
Product Name Logic - Logic - Multivibrators - CD4047BCM Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - JM38510/17504BEA - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-74AHC123ABQ-Q100XDKR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRQ1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
6 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details