onsemi Logic - Logic - Latches - CD4044BCN CD4044BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202345-CD4044BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 60ns Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202345-CD4044BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 60ns Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4044BCN
202345-CD4044BCN
Logic - Logic - Latches - CD4044BCN 202345-CD4044BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202345-CD4044BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 60ns Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202345-CD4044BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 60ns
Alternative Parts (Cross-Reference): MC14044BCPG; HEF4044BP,652; HEF4044BP; CD4044BCN;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Latches - CD4044BCN-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now Datasheet
Latches - CD4044BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BCN
Latches CD4044BCN
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4044BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BCN
Integrated Circuits (ICs) - Logic - Latches CD4044BCN
IC LATCH NAND R/S QUAD 3ST 16DIP

IC LATCH NAND R/S QUAD 3ST 16DIP

Supplier's Site
Logic - Latches - CD4044BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BCN
Logic - Latches CD4044BCN
IC LATCH NAND R/S QUAD 3ST 16DIP

IC LATCH NAND R/S QUAD 3ST 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 202345-CD4044BCN CD4044BCN-ND CD4044BCN CD4044BCN CD4044BCN
Product Name Logic - Logic - Latches - CD4044BCN Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V; 3V ~ 15V 1.5V
Low-level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
High-level Output Current (Source) 3 mA 3 mA 3 mA
Propagation Delay 60 ns 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
Logic - Latches - 74LV373DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers