onsemi Integrated Circuits (ICs) - Logic - Latches CD4044BCM

Description
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4044BCM - Rochester Electronics
Newburyport, MA, United States
R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDSO16

R-S Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 4-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4044BCM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BCM
Integrated Circuits (ICs) - Logic - Latches CD4044BCM
R-S LATCH, LOW LEVEL TRIGGERED

R-S LATCH, LOW LEVEL TRIGGERED

Supplier's Site
Latches - CD4044BCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BCM
Latches CD4044BCM
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4044BCM CD4044BCM CD4044BCM
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SOP16; SOP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-2445-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573ATLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details