onsemi Logic - Logic - Counters, Dividers - CD4029BCN CD4029BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159627-CD4029BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter, Decade Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Asynchronous Count Rate: 9MHz Part Status: Obsolete(EOL) Family Name: CD4029 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4029BMN; CD4029BMN/NOPB; CD4029BCN; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159627-CD4029BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter, Decade Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Asynchronous Count Rate: 9MHz Part Status: Obsolete(EOL) Family Name: CD4029 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4029BMN; CD4029BMN/NOPB; CD4029BCN; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4029BCN - 1159627-CD4029BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4029BCN
1159627-CD4029BCN
Logic - Logic - Counters, Dividers - CD4029BCN 1159627-CD4029BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159627-CD4029BCN Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter, Decade Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Asynchronous Count Rate: 9MHz Part Status: Obsolete(EOL) Family Name: CD4029 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD4029BMN; CD4029BMN/NOPB; CD4029BCN; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159627-CD4029BCN
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter, Decade
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 9MHz
Part Status: Obsolete(EOL)
Family Name: CD4029
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD4029BMN; CD4029BMN/NOPB; CD4029BCN;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Counters, Dividers - CD4029BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4029BCN
Counters, Dividers CD4029BCN
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4029BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4029BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4029BCN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1159627-CD4029BCN CD4029BCN CD4029BCN
Product Name Logic - Logic - Counters, Dividers - CD4029BCN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - HEF4040BT/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 50 MHz
View Details
Logic - Counters, Dividers - 74HC191D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 39 MHz
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers