Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202340-CD4024BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4024BE; HCF4024BEY; MC14024BCPG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-MDIP
IC BINARY COUNTER 7-BIT 14MDIP
IC COUNTER BINARY 7BIT 14-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BCN-ND | 202340-CD4024BCN | CD4024BCN | CD4024BCN | CD4024BCN |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4024BCN | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | ||||
| Counter Direction | UP | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300", 7.62mm) |