onsemi Shift Registers CD4021BCMX

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - CD4021BCMXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD4021BCMXTR-ND
Shift Registers CD4021BCMXTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4021BCMX - 108273-CD4021BCMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BCMX
108273-CD4021BCMX
Logic - Logic - Shift Registers - CD4021BCMX 108273-CD4021BCMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108273-CD4021BCMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108273-CD4021BCMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4021BCMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BCMX
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BCMX
PARALLEL IN SERIAL OUT

PARALLEL IN SERIAL OUT

Supplier's Site
Logic - Shift Registers - CD4021BCMX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BCMX
Logic - Shift Registers CD4021BCMX
IC SHIFT REGISTER 8STAGE 16SOIC

IC SHIFT REGISTER 8STAGE 16SOIC

Supplier's Site Datasheet
Shift Registers - CD4021BCMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BCMX
Shift Registers CD4021BCMX
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - CD4021BCMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BCMX
Shift Registers CD4021BCMX
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BCMXTR-ND 108273-CD4021BCMX CD4021BCMX CD4021BCMX CD4021BCMX
Product Name Shift Registers Logic - Logic - Shift Registers - CD4021BCMX Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHC594PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers