onsemi Counters, Dividers CD40193BCN

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - CD40193BCN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD40193BCN-ND
Counters, Dividers CD40193BCN-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40193BCN - 050133-CD40193BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40193BCN
050133-CD40193BCN
Logic - Logic - Counters, Dividers - CD40193BCN 050133-CD40193BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 050133-CD40193BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 12.5MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050133-CD40193BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 12.5MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40193BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40193BCN
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40193BCN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD40193BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40193BCN
Logic - Counters, Dividers CD40193BCN
IC COUNTER BINARY UP/DOWN 16-DIP

IC COUNTER BINARY UP/DOWN 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD40193BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40193BCN
Counters, Dividers CD40193BCN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40193BCN-ND 050133-CD40193BCN CD40193BCN CD40193BCN CD40193BCN
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - CD40193BCN Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional UP; DOWN; Bidirectional
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC160DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
14-stage binary ripple counter with oscillator - 74LV4060D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
5 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details