Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159568-CD4014BCN
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REGISTER STAT SHIFT 8ST 16DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC REGISTER STAT SHIFT 8ST 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4014BCN-ND | 1159568-CD4014BCN | CD4014BCN | CD4014BCN | CD4014BCN |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - CD4014BCN | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | ||
| Output Characteristics | Push-Pull | Push-Pull |