onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010CMX CD4010CMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 718065-CD4010CMX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 0352+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 718065-CD4010CMX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 0352+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010CMX - 718065-CD4010CMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010CMX
718065-CD4010CMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010CMX 718065-CD4010CMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 718065-CD4010CMX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 0352+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 718065-CD4010CMX
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Reference case: SOP16
Reference Date Code: 0352+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 718065-CD4010CMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010CMX
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details