Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Schmitt Trigger Inverter IC, 6-Input, CMOS, PDIP Product overview: CD40106BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BCN can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6-IN 14DIP
IC INVERT SCHMITT 6CH 1IN 14MDIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD40106BCN-ND | 705-CD40106BCN | CD40106BCN | CD40106BCN | CD40106BCN |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 15V | 15V | 4.3V ~ 12.9V (Low), 0.7V ~ 2.1V (High) | 1.5V | 1.5V; 3V ~ 15V |
| Inputs | 1 | 6 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 160 ns | 160 ns |