Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012811-CD40106BCMX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 2.1 V
Logic Level - High: 4.3 V to 12.9 V
Family Name: CD40106
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): HEF40106BT/S243,11; HEF40106BT,652; HEF40106BT,653; HEF40106BT-Q100J;
Introduction Date: January 28, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Schmitt Trigger Inverter IC, 6CH, CMOS, SOIC, 15V Product overview: CD40106BCMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BCMX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD40106BCMXTR-ND | 012811-CD40106BCMX | 705-CD40106BCMX | CD40106BCMX | CD40106BCMX | CD40106BCMX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD40106BCMX | 15V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 15V | 1.5V; 3V ~ 15V | 4.3V ~ 12.9V (Low), 0.7V ~ 2.1V (High) | 1.5V |
| Inputs | 1 | 6 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 160 ns | 160 ns | 160 ns |