onsemi Logic - Logic - Specialty Logic - CD4007CM CD4007CM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159531-CD4007CM Series: 4000B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3 V ~ 15 V Part Status: Obsolete(EOL) Resolution: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HEF4007UBT; CD4007CMX; CD4007CM_NL; CD4007CM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159531-CD4007CM Series: 4000B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3 V ~ 15 V Part Status: Obsolete(EOL) Resolution: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HEF4007UBT; CD4007CMX; CD4007CM_NL; CD4007CM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD4007CM - 1159531-CD4007CM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007CM
1159531-CD4007CM
Logic - Logic - Specialty Logic - CD4007CM 1159531-CD4007CM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1159531-CD4007CM Series: 4000B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3 V ~ 15 V Part Status: Obsolete(EOL) Resolution: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HEF4007UBT; CD4007CMX; CD4007CM_NL; CD4007CM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1159531-CD4007CM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Complementary Pair Plus Inverter
Supply Voltage: 3 V ~ 15 V
Part Status: Obsolete(EOL)
Resolution: 3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): HEF4007UBT; CD4007CMX; CD4007CM_NL; CD4007CM;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
703-CD4007CM
Dual Logic IC 703-CD4007CM
IC INVERTER COMP PR DUAL 14SOIC Product overview: CD4007CM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007CM can be used for catalog matching and distributor lookup.

IC INVERTER COMP PR DUAL 14SOIC Product overview: CD4007CM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD4007CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1159531-CD4007CM 703-CD4007CM
Product Name Logic - Logic - Specialty Logic - CD4007CM Dual Logic IC
Gate Type Complementary Pair Plus Inverter NOT; Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHCT02BQ-Q100X - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details