onsemi Memory CAV25128VE-GT3

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAV25128VE-GT3 is a 128-Kb EEPROM memory device from Quarktwin Technology Ltd., organized as 16Kx8 bits and designed for automotive applications with AEC-Q100 Grade 1 qualification, operating in a temperature range of -40°C to +125°C. It supports the Serial Peripheral Interface (SPI) protocol with a maximum clock frequency of 10 MHz and operates within a supply voltage range of 2.5 V to 5.5 V. The device features a 64-byte page write buffer, hardware and software write protection, and an additional identification page with permanent write protection. It incorporates on-chip Error Correction Code (ECC) for enhanced reliability, allowing for 1,000,000 program/erase cycles and offering data retention of up to 100 years. The CAV25128VE-GT3 is available in both 8-lead SOIC and TSSOP packages, and is compliant with RoHS standards, being Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The CAV25128VE-GT3 is a 128-Kb EEPROM memory device from Quarktwin Technology Ltd., organized as 16Kx8 bits and designed for automotive applications with AEC-Q100 Grade 1 qualification, operating in a temperature range of -40°C to +125°C. It supports the Serial Peripheral Interface (SPI) protocol with a maximum clock frequency of 10 MHz and operates within a supply voltage range of 2.5 V to 5.5 V. The device features a 64-byte page write buffer, hardware and software write protection, and an additional identification page with permanent write protection. It incorporates on-chip Error Correction Code (ECC) for enhanced reliability, allowing for 1,000,000 program/erase cycles and offering data retention of up to 100 years. The CAV25128VE-GT3 is available in both 8-lead SOIC and TSSOP packages, and is compliant with RoHS standards, being Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAV25128VE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25128VE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25128VE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Memory IC and Storage Component
774-CAV25128VE-GT3
Automotive SOIC Memory IC and Storage Component 774-CAV25128VE-GT3
EEPROM Serial 128-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25128VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25128VE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 128-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25128VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25128VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 962423-CAV25128VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
962423-CAV25128VE-GT3
Integrated Circuits (ICs) - Memory 962423-CAV25128VE-GT3
Win Source Part Number: 962423-CAV25128VE-GT 3 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAV24C128WE-GT3; AT24CM01-SHD-B; AT24CM01-SSHD-B; CAT24M01WI-GT3; M24M01-RMN6P; CAT24M01XI-T2CAV2512 8VE-GT3.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAV25128VE-GT3OSDKR, CAV25128VE-GT3OSCT,2 156-CAV25128VE-GT3-O S,CAV25128VE-GT3-ND, ONSONSCAV25128VE-GT3 ,CAV25128VE-GT3OSTR Base Product Number: CAV25128

Win Source Part Number: 962423-CAV25128VE-GT3
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAV24C128WE-GT3; AT24CM01-SHD-B; AT24CM01-SSHD-B; CAT24M01WI-GT3; M24M01-RMN6P; CAT24M01XI-T2CAV25128VE-GT3.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAV25128VE-GT3OSDKR,CAV25128VE-GT3OSCT,2156-CAV25128VE-GT3-OS,CAV25128VE-GT3-ND,ONSONSCAV25128VE-GT3,CAV25128VE-GT3OSTR
Base Product Number: CAV25128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV25128VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV25128VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV25128VE-GT3
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - CAV25128VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi - 14AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi
14AC3459
Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi 14AC3459
EEPROM, 128KBIT, 10MHZ, SPI, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 128KBIT, 10MHZ, SPI, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAV25128VE-GT3OSDKR-ND 774-CAV25128VE-GT3 962423-CAV25128VE-GT3 CAV25128VE-GT3 CAV25128VE-GT3 CAV25128VE-GT3 CAV25128VE-GT3 14AC3459
Product Name Memory Automotive SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 128Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details