onsemi Memory CAV24C32WE-GT3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAV24C32WE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

Supplier's Site Datasheet
Memory - CAV24C32WE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

Supplier's Site Datasheet
Memory - CAV24C32WE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

Supplier's Site Datasheet
 - CAV24C32WE-GT3 - Rochester Electronics
Newburyport, MA, United States
CAV24C32 - 32-KBit I2C Serial EEPROM

CAV24C32 - 32-KBit I2C Serial EEPROM

Supplier's Site Datasheet
Memory - CAV24C32WE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

Supplier's Site Datasheet
 - 7559887P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM,32kb,automoti ve,400kHz I2C,SOIC8 - Memory Chips - EEPROM Memory Chips Delivery on production packaging - Reel. This product is non-returnable.

EEPROM,32kb,automotive,400kHz I2C,SOIC8 - Memory Chips - EEPROM Memory Chips
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7559887 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM,32kb,automoti ve,400kHz I2C,SOIC8 - Memory Chips - EEPROM Memory Chips

EEPROM,32kb,automotive,400kHz I2C,SOIC8 - Memory Chips - EEPROM Memory Chips

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAV24C32WE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV24C32WE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV24C32WE-GT3
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site
Memory - EEPROM - CAV24C32WE-GT3 - 865848-CAV24C32WE-GT3 - Win Source Electronics
Yishun, Singapore
Memory - EEPROM - CAV24C32WE-GT3
865848-CAV24C32WE-GT3
Memory - EEPROM - CAV24C32WE-GT3 865848-CAV24C32WE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 865848-CAV24C32WE-GT 3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAV24 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAV24C32WEGT3, CAV24C32WE-GT3OSTR, CAV24C32WE-GT3OSDKR, CAV24C32WE-GT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 865848-CAV24C32WE-GT3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAV24
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAV24C32WEGT3, CAV24C32WE-GT3OSTR, CAV24C32WE-GT3OSDKR, CAV24C32WE-GT3OSCT

Supplier's Site Datasheet
Integrated Circuits - CAV24C32WE-GT3 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CAV24C32WE-GT3
Integrated Circuits CAV24C32WE-GT3
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Soic-8; Memory Size Onsemi - 58T9035 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Soic-8; Memory Size Onsemi
58T9035
Serial Eeprom, 32Kbit, 400Khz, Soic-8; Memory Size Onsemi 58T9035
SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LIXINC Electronics Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAV24C32WE-GT3OSDKR-ND CAV24C32WE-GT3 CAV24C32WE-GT3 7559887P CAV24C32WE-GT3 865848-CAV24C32WE-GT3 CAV24C32WE-GT3 CAV24C32WE-GT3 58T9035
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory - EEPROM - CAV24C32WE-GT3 Integrated Circuits Memory Serial Eeprom, 32Kbit, 400Khz, Soic-8; Memory Size Onsemi
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; SOIC 8, 150 mils SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC SOIC; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 SOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2.5 V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memories - SRAM (Static RAM) - Synchronous SRAM - CY7C1665KV18-550BZXC - CY7C1665KV18-550BZXC - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 147456 to 144000 kbits
View Details
4 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
8KBit, SPI BUS, Serial EEPROM for Automotive (125℃ Operation) - BR25H080FVT-5AC - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 100 years
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details