EEPROM Serial 32-Kb I2C - Automotive Grade, 5000-DSFTP Product overview: CAV24C32C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C32C4CTR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Memory Type
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 32Kbit
Memory Organization: 4K x 8
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 4-WLCSP (0.77x0.77)
IC EEPROM 32KBIT I2C 4WLCSP
IC EEPROM 32KBIT I2C 4WLCSP
IC EEPROM 32KBIT I2C 4WLCSP
IC EEPROM 32KBIT I2C 4WLCSP
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 4-WLCSP (0.77x0.77)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAV24C32C4CTR | 488-CAV24C32C4CTR-ND | CAV24C32C4CTR | CAV24C32C4CTR | CAV24C32C4CTR | |
| Product Name | Automotive Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Memory Type | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Words | 4096 k | |||||
| Supply Voltage | -3.3V; 3.3 | 2.5V ~ 5.5V | 4-XFBGA, WLCSP | 2.5V ~ 5.5V |