onsemi Interface - Interface - I/O Expanders - CAT9555HV6I CAT9555HV6I

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159247-CAT9555HV6I Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159247-CAT9555HV6I Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CAT9555HV6I - 1159247-CAT9555HV6I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9555HV6I
1159247-CAT9555HV6I
Interface - Interface - I/O Expanders - CAT9555HV6I 1159247-CAT9555HV6I
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159247-CAT9555HV6I Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159247-CAT9555HV6I
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
TQFN Interface Transceiver IC
749-CAT9555HV6I
TQFN Interface Transceiver IC 749-CAT9555HV6I
16 I/O, PIA-GENERAL PURPOSE, PQCC24, 4 X 4 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-220, TQFN-24 Product overview: CAT9555HV6I from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9555HV6I can be used for catalog matching and distributor lookup.

16 I/O, PIA-GENERAL PURPOSE, PQCC24, 4 X 4 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-220, TQFN-24 Product overview: CAT9555HV6I from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9555HV6I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - I-O Expanders - CAT9555HV6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CAT9555HV6I
Integrated Circuits (ICs) - Interface - I-O Expanders CAT9555HV6I
IC XPNDR 400KHZ I2C SMBUS 24TQFN

IC XPNDR 400KHZ I2C SMBUS 24TQFN

Supplier's Site
I/O Expanders - CAT9555HV6I - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
CAT9555HV6I
I/O Expanders CAT9555HV6I
IC I/O EXPANDER I2C 24TQFN

IC I/O EXPANDER I2C 24TQFN

Supplier's Site
I/O Expanders - CAT9555HV6I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9555HV6I
I/O Expanders CAT9555HV6I
I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1159247-CAT9555HV6I 749-CAT9555HV6I CAT9555HV6I CAT9555HV6I CAT9555HV6I
Product Name Interface - Interface - I/O Expanders - CAT9555HV6I TQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 24 #
Supply Voltage Other Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details