onsemi Interface - Interface - I/O Expanders - CAT9555HT6I-GT2 CAT9555HT6I-GT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914778-CAT9555HT6I-G T2 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 16 Part Status: Obsolete Family Name: CAT9555 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914778-CAT9555HT6I-G T2 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 16 Part Status: Obsolete Family Name: CAT9555 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CAT9555HT6I-GT2 - 914778-CAT9555HT6I-GT2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9555HT6I-GT2
914778-CAT9555HT6I-GT2
Interface - Interface - I/O Expanders - CAT9555HT6I-GT2 914778-CAT9555HT6I-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 914778-CAT9555HT6I-G T2 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 16 Part Status: Obsolete Family Name: CAT9555 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914778-CAT9555HT6I-GT2
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 16
Part Status: Obsolete
Family Name: CAT9555
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
I/O Expanders - CAT9555HT6I-GT2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
CAT9555HT6I-GT2-ND
I/O Expanders CAT9555HT6I-GT2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
TQFN Interface Transceiver IC
749-CAT9555HT6I-GT2
TQFN Interface Transceiver IC 749-CAT9555HT6I-GT2
IC 16 I/O, PIA-GENERAL PURPOSE, QCC24, 4 X 4 MM, HALOGEN FREE, BFR FREE AND ROHS COMPLIANT, MO-220, TQFN-24, Parallel IO Port Product overview: CAT9555HT6I-GT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9555HT6I-GT2 can be used for catalog matching and distributor lookup.

IC 16 I/O, PIA-GENERAL PURPOSE, QCC24, 4 X 4 MM, HALOGEN FREE, BFR FREE AND ROHS COMPLIANT, MO-220, TQFN-24, Parallel IO Port Product overview: CAT9555HT6I-GT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9555HT6I-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - CAT9555HT6I-GT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CAT9555HT6I-GT2
I/O Expanders CAT9555HT6I-GT2
I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - CAT9555HT6I-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CAT9555HT6I-GT2
Integrated Circuits (ICs) - Interface - I-O Expanders CAT9555HT6I-GT2
IC XPNDR 400KHZ I2C SMBUS 24TQFN

IC XPNDR 400KHZ I2C SMBUS 24TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 914778-CAT9555HT6I-GT2 CAT9555HT6I-GT2-ND 749-CAT9555HT6I-GT2 CAT9555HT6I-GT2 CAT9555HT6I-GT2
Product Name Interface - Interface - I/O Expanders - CAT9555HT6I-GT2 I/O Expanders TQFN Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-TQFN (4x4) 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 872-BCM20737A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details